DwyerOmega 10"Orifice Plate Flowmeter 20"H2O OP-N-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 10" line size 3.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 137.35 GPM flow air capacity: 20" d.p. W/C, 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig 20 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 10" line size 3.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 137.35 GPM flow air capacity: 20" d.p. W/C, 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig 20 lb

Suppliers

Company
Product
Description
Supplier Links
10
Rochester, NY, USA
10"Orifice Plate Flowmeter 20"H2O
OP-N-1
10"Orifice Plate Flowmeter 20"H2O OP-N-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 10" line size 3.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 137.35 GPM flow air capacity: 20" d.p. W/C, 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig 20 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 10" line size
  • 3.000" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 137.35 GPM flow
  • air capacity: 20" d.p. W/C, 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig
  • 20 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-N-1
Product Name 10"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Gas Flow Meter - DigitalFlow XGM868i - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SFAM-62-5000L-M-2SV-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CG-PVC1000 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC250EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Mounting In-line
View Details