DWYEROMEGA
TE-K-1 -- PTFE ORIFICE PLATE FLOWMETER 5" LINE SIZE, 1.5" BORE,.3 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 5" line size, 1.5" bore,.3 Beta
TE-K-1
Description
Product Highlights
5" line size
1.500" bore
0.3 Beta
water capacity: 20" d.p. W/C, 34.39 GPM flow
air capacity: 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29 SCFM @ 100 psig
Description
Product Highlights
5" line size
1.500" bore
0.3 Beta
water capacity: 20" d.p. W/C, 34.39 GPM flow
air capacity: 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 5" line size, 1.5" bore,.3 Beta
TE-K-1
Product Highlights
5" line size
1.500" bore
0.3 Beta
water capacity: 20" d.p. W/C, 34.39 GPM flow
air capacity: 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29 SCFM @ 100 psig
Product Highlights
- 5" line size
- 1.500" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 34.39 GPM flow
- air capacity: 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-K-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 5" line size, 1.5" bore,.3 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
1.06E-4 to 0.0011 SCFM (1.80E-4 to 0.0018 m³/hr)
Accuracy
5 ±%
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.75 inch (19.05 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details