DwyerOmega Orifice Plate Flowmeters PVC,320"H2O,14"Line Size PE-P-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 9.300" bore 0.7 Beta water capacity: 320" d.p. W/C, 6052.57 GPM flow air capacity: 15251.50 SCFM @ 14.7 psia, 28262.66 SCFM @ 20 psig, 50437.78 SCFM @ 100 psig 9 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 9.300" bore 0.7 Beta water capacity: 320" d.p. W/C, 6052.57 GPM flow air capacity: 15251.50 SCFM @ 14.7 psia, 28262.66 SCFM @ 20 psig, 50437.78 SCFM @ 100 psig 9 lb

Suppliers

Company
Product
Description
Supplier Links
Orifice Plate Flowmeters PVC,320
Rochester, NY, USA
Orifice Plate Flowmeters PVC,320"H2O,14"Line Size
PE-P-3
Orifice Plate Flowmeters PVC,320"H2O,14"Line Size PE-P-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 9.300" bore 0.7 Beta water capacity: 320" d.p. W/C, 6052.57 GPM flow air capacity: 15251.50 SCFM @ 14.7 psia, 28262.66 SCFM @ 20 psig, 50437.78 SCFM @ 100 psig 9 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • Excellent chemical resistance
  • Weather resistant
  • Flame retardant (without factory gaskets)
  • Low friction (minimum wear)
  • Orifice plate thickness 1/4" offering greater stability
  • 14" line size
  • 9.300" bore
  • 0.7 Beta
  • water capacity: 320" d.p. W/C, 6052.57 GPM flow
  • air capacity: 15251.50 SCFM @ 14.7 psia, 28262.66 SCFM @ 20 psig, 50437.78 SCFM @ 100 psig
  • 9 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PE-P-3
Product Name Orifice Plate Flowmeters PVC,320"H2O,14"Line Size
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX
View Details
Ultrasonic flowmeter (Spool piece) - FST - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details