DwyerOmega 0.75"Orifice Plate Flowmeter 200"H2O OP-B-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.75" line size 0.580" bore 0.70 Beta water capacity: 320" d.p. W/C, 23.82 GPM flow air capacity: 200" d.p. W/C, 59.92 SCFM @ 14.7 psia, 102.91 SCFM @ 20 psig, 197.2 SCFM @ 100 psig 1 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.75" line size 0.580" bore 0.70 Beta water capacity: 320" d.p. W/C, 23.82 GPM flow air capacity: 200" d.p. W/C, 59.92 SCFM @ 14.7 psia, 102.91 SCFM @ 20 psig, 197.2 SCFM @ 100 psig 1 lb

Suppliers

Company
Product
Description
Supplier Links
0.75
Rochester, NY, USA
0.75"Orifice Plate Flowmeter 200"H2O
OP-B-3
0.75"Orifice Plate Flowmeter 200"H2O OP-B-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.75" line size 0.580" bore 0.70 Beta water capacity: 320" d.p. W/C, 23.82 GPM flow air capacity: 200" d.p. W/C, 59.92 SCFM @ 14.7 psia, 102.91 SCFM @ 20 psig, 197.2 SCFM @ 100 psig 1 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 0.75" line size
  • 0.580" bore
  • 0.70 Beta
  • water capacity: 320" d.p. W/C, 23.82 GPM flow
  • air capacity: 200" d.p. W/C, 59.92 SCFM @ 14.7 psia, 102.91 SCFM @ 20 psig, 197.2 SCFM @ 100 psig
  • 1 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-B-3
Product Name 0.75"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - ultrasonic-Flow-meters - 159300304 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Return-side Express Cooling Stick - ECWR075XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details