DwyerOmega 0.75"Orifice Plate Flowmeter 100"H2O OP-B-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.75" line size 0.400" bore 0.49 Beta water capacity: 100" d.p. W/C, 5.69 GPM flow air capacity: 100" d.p. W/C, 20.21 SCFM @ 14.7 psia, 32.44 SCFM @ 20 psig, 60.26 SCFM @ 100 psig 1 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.75" line size 0.400" bore 0.49 Beta water capacity: 100" d.p. W/C, 5.69 GPM flow air capacity: 100" d.p. W/C, 20.21 SCFM @ 14.7 psia, 32.44 SCFM @ 20 psig, 60.26 SCFM @ 100 psig 1 lb

Suppliers

Company
Product
Description
Supplier Links
0.75
Rochester, NY, USA
0.75"Orifice Plate Flowmeter 100"H2O
OP-B-2
0.75"Orifice Plate Flowmeter 100"H2O OP-B-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.75" line size 0.400" bore 0.49 Beta water capacity: 100" d.p. W/C, 5.69 GPM flow air capacity: 100" d.p. W/C, 20.21 SCFM @ 14.7 psia, 32.44 SCFM @ 20 psig, 60.26 SCFM @ 100 psig 1 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 0.75" line size
  • 0.400" bore
  • 0.49 Beta
  • water capacity: 100" d.p. W/C, 5.69 GPM flow
  • air capacity: 100" d.p. W/C, 20.21 SCFM @ 14.7 psia, 32.44 SCFM @ 20 psig, 60.26 SCFM @ 100 psig
  • 1 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-B-2
Product Name 0.75"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801311 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Flow Switch - 84021-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
2 suppliers
Ultrasonic Flow Meter - FSZ S-Flow - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Product Standards RoHS
View Details