GE Measurement & Control Solutions Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain PT9-SYS-2C-1-A-C-SC-C48

Description
Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus. Dual channel PT900 transmitter with internal rechargeable battery Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture. Standard soft shell carrying case; ideal for everyday user Additional chain assembly for mounting on pipe sizes up to 1200mm (48") Fluid Types Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles Flow Measurement Patented Correlation Transit-™ Pipe Sizes Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request Pipe Wall Thickness Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes. Accuracy ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 2 channels Display Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution Dimensions 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical Battery Life >12 hours of continuous use Battery Charger 100 to 250 VAC (50/60 Hz) Operating Temperature 0 to 50°C (32 to 122°F) Communication with Flow Transmitter Bluetooth®
Datasheet
Description
Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus. Dual channel PT900 transmitter with internal rechargeable battery Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture. Standard soft shell carrying case; ideal for everyday user Additional chain assembly for mounting on pipe sizes up to 1200mm (48") Fluid Types Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles Flow Measurement Patented Correlation Transit-™ Pipe Sizes Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request Pipe Wall Thickness Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes. Accuracy ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 2 channels Display Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution Dimensions 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical Battery Life >12 hours of continuous use Battery Charger 100 to 250 VAC (50/60 Hz) Operating Temperature 0 to 50°C (32 to 122°F) Communication with Flow Transmitter Bluetooth®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain - PT9-SYS-2C-1-A-C-SC-C48 - Transcat, Inc.
Rochester, NY, USA
Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain
PT9-SYS-2C-1-A-C-SC-C48
Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain PT9-SYS-2C-1-A-C-SC-C48
Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus. Dual channel PT900 transmitter with internal rechargeable battery Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture. Standard soft shell carrying case; ideal for everyday user Additional chain assembly for mounting on pipe sizes up to 1200mm (48") Fluid Types Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles Flow Measurement Patented Correlation Transit-™ Pipe Sizes Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request Pipe Wall Thickness Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes. Accuracy ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 2 channels Display Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution Dimensions 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical Battery Life >12 hours of continuous use Battery Charger 100 to 250 VAC (50/60 Hz) Operating Temperature 0 to 50°C (32 to 122°F) Communication with Flow Transmitter Bluetooth®

Product Highlights

The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology.

  • A wide selection of transducers suitable for most applications
  • Bluetooth® communication to transmitter
  • Easy programming with bright touch screen and multiple-language user interface
  • Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage
  • Velocity, volume, mass, totalizer and energy flow rate measurements
  • Easy-to-install clamping fixture
  • PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus.
  • Dual channel PT900 transmitter with internal rechargeable battery
  • Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture.
  • Standard soft shell carrying case; ideal for everyday user
  • Additional chain assembly for mounting on pipe sizes up to 1200mm (48")
  • Fluid Types
    • Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles
  • Flow Measurement
    • Patented Correlation Transit-™
  • Pipe Sizes
    • Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request
  • Pipe Wall Thickness
    • Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes.
  • Accuracy
    • ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors.
  • Repeatability
    • ±0.2% of reading
  • Range (Bidirectional)
    • 0.1 to 40 ft/s (0.03 to 12.19 m/s)
  • Response Time
    • Up to 2 Hz
  • Measurement Parameters
    • Velocity, Volume, Mass, Energy, Total Flow
  • Channels
    • 2 channels
  • Display
    • Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution
  • Dimensions
    • 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical
    • 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical
  • Battery Life
    • >12 hours of continuous use
  • Battery Charger
    • 100 to 250 VAC (50/60 Hz)
  • Operating Temperature
    • 0 to 50°C (32 to 122°F)
  • Communication with Flow Transmitter
    • Bluetooth®
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PT9-SYS-2C-1-A-C-SC-C48
Product Name Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
M335 And M350 Flowmeter 2 - 630247015 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Classical Venturi tube - VTC - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Venturi Tube
Pipe Diameter 1.00 to 48.00 inch (25.4 to 1219 mm)
Mounting In-line
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0010AM2 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.26 GPM (0.0 to 1 L/min)
View Details
2 suppliers