DWYEROMEGA
TE-Q-3 -- ORIFICE PLATE FLOWMETER,320"H2O PTFE,16"LINE SIZE
DwyerOmega
Orifice Plate Flowmeter,320"H2O PTFE,16"Line Size
TE-Q-3
Description
Product Highlights
Excellent chemical resistance
Weather resistant
Flame retardant (without factory gaskets)
Low friction (minimum wear)
Orifice plate thickness 1/4" offering greater stability
Description
Product Highlights
Excellent chemical resistance
Weather resistant
Flame retardant (without factory gaskets)
Low friction (minimum wear)
Orifice plate thickness 1/4" offering greater stability
Suppliers
Orifice Plate Flowmeter,320"H2O PTFE,16"Line Size
TE-Q-3
Product Highlights
Excellent chemical resistance
Weather resistant
Flame retardant (without factory gaskets)
Low friction (minimum wear)
Orifice plate thickness 1/4" offering greater stability
Product Highlights
- Excellent chemical resistance
- Weather resistant
- Flame retardant (without factory gaskets)
- Low friction (minimum wear)
- Orifice plate thickness 1/4" offering greater stability
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-Q-3 |
|
Product Name
|
Orifice Plate Flowmeter,320"H2O PTFE,16"Line Size |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy
2 ±%
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
BSP
Operating Pressure
15 psi (10.56 m H2O)
View Details
ABB Measurement & Analytics
Meter Type
Volumetric Flow Meter
Features
Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals
ATEX
View Details
Kaydon Filtration Corporation
Meter Type
Volumetric Flow Meter
Operating Temperature
-10 to 200 F (-23 to 93 C)
Pipe Diameter
0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details