DwyerOmega 2.5"Orifice Plate Flowmeter 100"H2O OP-G-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2.5" line size 1.250" bore 0.50 Beta water capacity: 100" d.p. W/C, 55.54 GPM flow air capacity: 100" d.p. W/C, 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig 4 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2.5" line size 1.250" bore 0.50 Beta water capacity: 100" d.p. W/C, 55.54 GPM flow air capacity: 100" d.p. W/C, 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig 4 lb

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5"Orifice Plate Flowmeter 100"H2O
OP-G-2
2.5"Orifice Plate Flowmeter 100"H2O OP-G-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2.5" line size 1.250" bore 0.50 Beta water capacity: 100" d.p. W/C, 55.54 GPM flow air capacity: 100" d.p. W/C, 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig 4 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 2.5" line size
  • 1.250" bore
  • 0.50 Beta
  • water capacity: 100" d.p. W/C, 55.54 GPM flow
  • air capacity: 100" d.p. W/C, 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig
  • 4 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-G-2
Product Name 2.5"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Steam Flow Meter - DigitalFlow GS868 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details
Flow Sensors - Industrial - 2171-SFAM-90-15000L-M-2SV-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CG-CPVC250-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR050DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details