DwyerOmega Ultrasonic Flowmeter Converter 100-240VAC,50/60Hz UXF3-A0

Description
Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC 50/60 Hz
Description
Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC 50/60 Hz

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Converter 100-240VAC,50/60Hz - UXF3-A0 - Transcat, Inc.
Rochester, NY, USA
Ultrasonic Flowmeter Converter 100-240VAC,50/60Hz
UXF3-A0
Ultrasonic Flowmeter Converter 100-240VAC,50/60Hz UXF3-A0
Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC 50/60 Hz

Product Highlights

  • High accuracy
  • Excellent resistance against aerated flow
  • Quick response with high-speed microprocessor
  • Multilingual display (English, Japanese, German, French, and Spanish)
  • Large type graphic LCD
  • Front keypad
  • 100-240 VAC
  • 50/60 Hz
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number UXF3-A0
Product Name Ultrasonic Flowmeter Converter 100-240VAC,50/60Hz
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
M335 And M350 Flowmeter 2 - 630247030 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-11 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details