DwyerOmega 14"Orifice Plate Flowmeter 20"H2O OP-P-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 14" line size 4.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 20" d.p. W/C, 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 40 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 14" line size 4.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 20" d.p. W/C, 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 40 lb

Suppliers

Company
Product
Description
Supplier Links
14
Rochester, NY, USA
14"Orifice Plate Flowmeter 20"H2O
OP-P-1
14"Orifice Plate Flowmeter 20"H2O OP-P-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 14" line size 4.000" bore 0.30 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 20" d.p. W/C, 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 40 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 14" line size
  • 4.000" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 244.14 GPM flow
  • air capacity: 20" d.p. W/C, 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig
  • 40 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-P-1
Product Name 14"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001260 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.38 inch (9.52 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Process Cooling Water Stick - PCWR050DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details