DwyerOmega 2"Orifice Plate Flowmeter 20"H2O OP-F-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2" line size 0.600" bore 0.29 Beta water capacity: 20" d.p. W/C, 5.52 GPM flow air capacity: 20" d.p. W/C, 20.92 SCFM @ 14.7 psia, 32.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig 3 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2" line size 0.600" bore 0.29 Beta water capacity: 20" d.p. W/C, 5.52 GPM flow air capacity: 20" d.p. W/C, 20.92 SCFM @ 14.7 psia, 32.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig 3 lb

Suppliers

Company
Product
Description
Supplier Links
2
Rochester, NY, USA
2"Orifice Plate Flowmeter 20"H2O
OP-F-1
2"Orifice Plate Flowmeter 20"H2O OP-F-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2" line size 0.600" bore 0.29 Beta water capacity: 20" d.p. W/C, 5.52 GPM flow air capacity: 20" d.p. W/C, 20.92 SCFM @ 14.7 psia, 32.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig 3 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 2" line size
  • 0.600" bore
  • 0.29 Beta
  • water capacity: 20" d.p. W/C, 5.52 GPM flow
  • air capacity: 20" d.p. W/C, 20.92 SCFM @ 14.7 psia, 32.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig
  • 3 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-F-1
Product Name 2"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Built-in Alarm Indicator
View Details
Thermal Mass Flow Sensor - FS7 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Sensors Flow, Liquid - 88508-000 - Heilind Electronics, Inc.
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details