DwyerOmega Ultrasonic Flowmeter Kit,Type B 2"-78"Pipe Diameter PUB-20

Description
Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe diameter range transducers with data logger Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case
Description
Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe diameter range transducers with data logger Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Kit,Type B 2
Rochester, NY, USA
Ultrasonic Flowmeter Kit,Type B 2"-78"Pipe Diameter
PUB-20
Ultrasonic Flowmeter Kit,Type B 2"-78"Pipe Diameter PUB-20
Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe diameter range transducers with data logger Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Product Highlights

  • Type B
  • 2 to 78" (50 to 2000 mm) pipe diameter range
  • transducers with data logger
  • Kit Includes:
    • Converter
    • Set of Transducers
    • Transducer Holders
    • Set Transducer Cables (6.56 ft (2 m))
    • 4 to 20 mA Communication Cables
    • 12 VDC Power Supply
    • Ultrasonic Coupling Grease
    • Set of Chains
    • Ruled Guide Rail
    • Test Block
    • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PUB-20
Product Name Ultrasonic Flowmeter Kit,Type B 2"-78"Pipe Diameter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature -20 to 240 F (-29 to 116 C)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-10A7D-000-0 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 2.64 GPM (0.0 to 10 L/min)
View Details
2 suppliers
Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details