DwyerOmega Orifice plate flowmeter, 1 line size, 0 OP-C-2

Description
Orifice plate flowmeter, 1 line size, 0
Request a Quote
Description
Orifice plate flowmeter, 1 line size, 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Orifice plate flowmeter, 1 line size, 0
OP-C-2
Orifice plate flowmeter, 1 line size, 0 OP-C-2
Orifice plate flowmeter, 1 line size, 0

Orifice plate flowmeter, 1 line size, 0

Buy Now
1
Rochester, NY, USA
1"Orifice Plate Flowmeter 100"H2O
OP-C-2
1"Orifice Plate Flowmeter 100"H2O OP-C-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1" line size 0.520" bore 0.49 Beta water capacity: 100" d.p. W/C, 9.63 GPM flow air capacity: 100" d.p. W/C, 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1" line size
  • 0.520" bore
  • 0.49 Beta
  • water capacity: 100" d.p. W/C, 9.63 GPM flow
  • air capacity: 100" d.p. W/C, 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Transcat, Inc.
Product Category Flow Meters Flow Meters
Product Number OP-C-2 OP-C-2
Product Name Orifice plate flowmeter, 1 line size, 0 1"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-CPVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details