DwyerOmega Orifice Plate Flowmeters PVC,100"H2O,14"Line Size PE-P-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 6.600" bore 0.5 Beta water capacity: 100" d.p. W/C, 1537.49 GPM flow air capacity: 5477.67 SCFM @ 14.7 psia, 8812.87 SCFM @ 20 psig, 16409.42 SCFM @ 100 psig 9 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 6.600" bore 0.5 Beta water capacity: 100" d.p. W/C, 1537.49 GPM flow air capacity: 5477.67 SCFM @ 14.7 psia, 8812.87 SCFM @ 20 psig, 16409.42 SCFM @ 100 psig 9 lb

Suppliers

Company
Product
Description
Supplier Links
Orifice Plate Flowmeters PVC,100
Rochester, NY, USA
Orifice Plate Flowmeters PVC,100"H2O,14"Line Size
PE-P-2
Orifice Plate Flowmeters PVC,100"H2O,14"Line Size PE-P-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 6.600" bore 0.5 Beta water capacity: 100" d.p. W/C, 1537.49 GPM flow air capacity: 5477.67 SCFM @ 14.7 psia, 8812.87 SCFM @ 20 psig, 16409.42 SCFM @ 100 psig 9 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • Excellent chemical resistance
  • Weather resistant
  • Flame retardant (without factory gaskets)
  • Low friction (minimum wear)
  • Orifice plate thickness 1/4" offering greater stability
  • 14" line size
  • 6.600" bore
  • 0.5 Beta
  • water capacity: 100" d.p. W/C, 1537.49 GPM flow
  • air capacity: 5477.67 SCFM @ 14.7 psia, 8812.87 SCFM @ 20 psig, 16409.42 SCFM @ 100 psig
  • 9 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PE-P-2
Product Name Orifice Plate Flowmeters PVC,100"H2O,14"Line Size
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335692 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Process Media Type Liquid
View Details
Flow Sensors - 3610206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Process Cooling Water Stick - PCWR075BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details