DWYEROMEGA
TE-L-1 -- PTFE ORIFICE PLATE FLOWMETER 6" LINE SIZE, 1.8" BORE,.3 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 6" line size, 1.8" bore,.3 Beta
TE-L-1
Description
Product Highlights
6" line size
1.800" bore
0.3 Beta
water capacity: 20" d.p. W/C, 49.46 GPM flow
air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Description
Product Highlights
6" line size
1.800" bore
0.3 Beta
water capacity: 20" d.p. W/C, 49.46 GPM flow
air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 6" line size, 1.8" bore,.3 Beta
TE-L-1
Product Highlights
6" line size
1.800" bore
0.3 Beta
water capacity: 20" d.p. W/C, 49.46 GPM flow
air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Product Highlights
- 6" line size
- 1.800" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 49.46 GPM flow
- air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-L-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 6" line size, 1.8" bore,.3 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
4.00 inch (102 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details