DwyerOmega Orifice Plate Flowmeters PVC,20"H2O,14"Line Size PE-P-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 4.000" bore 0.3 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 9 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 4.000" bore 0.3 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 9 lb

Suppliers

Company
Product
Description
Supplier Links
Orifice Plate Flowmeters PVC,20
Rochester, NY, USA
Orifice Plate Flowmeters PVC,20"H2O,14"Line Size
PE-P-1
Orifice Plate Flowmeters PVC,20"H2O,14"Line Size PE-P-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 4.000" bore 0.3 Beta water capacity: 20" d.p. W/C, 244.14 GPM flow air capacity: 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig 9 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • Excellent chemical resistance
  • Weather resistant
  • Flame retardant (without factory gaskets)
  • Low friction (minimum wear)
  • Orifice plate thickness 1/4" offering greater stability
  • 14" line size
  • 4.000" bore
  • 0.3 Beta
  • water capacity: 20" d.p. W/C, 244.14 GPM flow
  • air capacity: 927.14 SCFM @ 14.7 psia, 1436.59 SCFM @ 20 psig, 2625.81 SCFM @ 100 psig
  • 9 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PE-P-1
Product Name Orifice Plate Flowmeters PVC,20"H2O,14"Line Size
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Measurement - Flow - magmeters - 159001106 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details