DwyerOmega 6"Orifice Plate Flowmeter 200"H2O OP-L-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 6" line size 4.200" bore 0.69 Beta water capacity: 320" d.p. W/C, 1226.98 GPM flow air capacity: 200" d.p. W/C, 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig 10 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 6" line size 4.200" bore 0.69 Beta water capacity: 320" d.p. W/C, 1226.98 GPM flow air capacity: 200" d.p. W/C, 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig 10 lb

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Orifice Plate Flowmeter 200"H2O
OP-L-3
6"Orifice Plate Flowmeter 200"H2O OP-L-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 6" line size 4.200" bore 0.69 Beta water capacity: 320" d.p. W/C, 1226.98 GPM flow air capacity: 200" d.p. W/C, 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig 10 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 6" line size
  • 4.200" bore
  • 0.69 Beta
  • water capacity: 320" d.p. W/C, 1226.98 GPM flow
  • air capacity: 200" d.p. W/C, 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig
  • 10 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-L-3
Product Name 6"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
M335 And M350 Flowmeter 2 - 630247022 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Meter - 184569436 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details