DwyerOmega PVC orifice plate flowmeter, 12 line si PE-O-1

Description
PVC orifice plate flowmeter, 12 line si
Request a Quote
Description
PVC orifice plate flowmeter, 12 line si
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PVC orifice plate flowmeter, 12 line si
PE-O-1
PVC orifice plate flowmeter, 12 line si PE-O-1
PVC orifice plate flowmeter, 12 line si

PVC orifice plate flowmeter, 12 line si

Buy Now
Orifice Plate Flowmeters PVC,20
Rochester, NY, USA
Orifice Plate Flowmeters PVC,20"H2O,12"Line Size
PE-O-1
Orifice Plate Flowmeters PVC,20"H2O,12"Line Size PE-O-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 3.600" bore 0.3 Beta water capacity: 20" d.p. W/C, 197.73 GPM flow air capacity: 750.9 SCFM @ 14.7 psia, 1163.44 SCFM @ 20 psig, 2126.47 SCFM @ 100 psig 7 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • Excellent chemical resistance
  • Weather resistant
  • Flame retardant (without factory gaskets)
  • Low friction (minimum wear)
  • Orifice plate thickness 1/4" offering greater stability
  • 12" line size
  • 3.600" bore
  • 0.3 Beta
  • water capacity: 20" d.p. W/C, 197.73 GPM flow
  • air capacity: 750.9 SCFM @ 14.7 psia, 1163.44 SCFM @ 20 psig, 2126.47 SCFM @ 100 psig
  • 7 lb
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Transcat, Inc.
Product Category Flow Meters Flow Meters
Product Number PE-O-1 PE-O-1
Product Name PVC orifice plate flowmeter, 12 line si Orifice Plate Flowmeters PVC,20"H2O,12"Line Size
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247019 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCB430 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details