DwyerOmega 1.5"Orifice Plate Flowmeter 100"H2O OP-E-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 0.800" bore 0.50 Beta water capacity: 100" d.p. W/C, 22.73 GPM flow air capacity: 100" d.p. W/C, 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 251.5 SCFM @ 100 psig 2 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 0.800" bore 0.50 Beta water capacity: 100" d.p. W/C, 22.73 GPM flow air capacity: 100" d.p. W/C, 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 251.5 SCFM @ 100 psig 2 lb

Suppliers

Company
Product
Description
Supplier Links
1.5
Rochester, NY, USA
1.5"Orifice Plate Flowmeter 100"H2O
OP-E-2
1.5"Orifice Plate Flowmeter 100"H2O OP-E-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 0.800" bore 0.50 Beta water capacity: 100" d.p. W/C, 22.73 GPM flow air capacity: 100" d.p. W/C, 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 251.5 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1.5" line size
  • 0.800" bore
  • 0.50 Beta
  • water capacity: 100" d.p. W/C, 22.73 GPM flow
  • air capacity: 100" d.p. W/C, 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 251.5 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-E-2
Product Name 1.5"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ultrasonic Gas Flow Meter - TransPort PT878GC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SOPA-CM4H-R1-HQ6-2P-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.50 inch (12.7 mm)
View Details