DWYEROMEGA
TE-F-1 -- PTFE ORIFICE PLATE FLOWMETER 2" LINE SIZE,.6" BORE, .29 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 2" line size,.6" bore, .29 Beta
TE-F-1
Description
Product Highlights
2" line size
0.600" bore
0.29 Beta
water capacity: 20" d.p. W/C, 5.52 GPM flow
air capacity: 20.92 SCFM @ 14.7 psia, 30.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig
Description
Product Highlights
2" line size
0.600" bore
0.29 Beta
water capacity: 20" d.p. W/C, 5.52 GPM flow
air capacity: 20.92 SCFM @ 14.7 psia, 30.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 2" line size,.6" bore, .29 Beta
TE-F-1
Product Highlights
2" line size
0.600" bore
0.29 Beta
water capacity: 20" d.p. W/C, 5.52 GPM flow
air capacity: 20.92 SCFM @ 14.7 psia, 30.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig
Product Highlights
- 2" line size
- 0.600" bore
- 0.29 Beta
- water capacity: 20" d.p. W/C, 5.52 GPM flow
- air capacity: 20.92 SCFM @ 14.7 psia, 30.38 SCFM @ 20 psig, 59.13 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-F-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 2" line size,.6" bore, .29 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Mass Flow Meter; Volumetric Flow Meter
Approvals
CE
Product Standards
RoHS; WEEE Compliant
View Details
Innovative Sensor Technology IST USA Division
Meter Technology
Thermal
Meter Type
Velocity Flow Meter
Operating Temperature
-4 to 752 F (-20 to 400 C)
View Details
Meter Type
Volumetric Flow Meter
Product Standards
RoHS
Process Media Type
Liquid
View Details
Meter Technology
Two Flow Sensing Probes
Meter Type
Volumetric Flow Meter
Features
Recorder / Totalizer Functions (optional feature)
View Details