DwyerOmega Orifice Plate Flowmeters PVC,320"H2O,12"Line Size PE-O-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 8.400" bore 0.7 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 12430 SCFM @ 14.7 psia, 21397 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig 7 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 8.400" bore 0.7 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 12430 SCFM @ 14.7 psia, 21397 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig 7 lb

Suppliers

Company
Product
Description
Supplier Links
Orifice Plate Flowmeters PVC,320
Rochester, NY, USA
Orifice Plate Flowmeters PVC,320"H2O,12"Line Size
PE-O-3
Orifice Plate Flowmeters PVC,320"H2O,12"Line Size PE-O-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 8.400" bore 0.7 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 12430 SCFM @ 14.7 psia, 21397 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig 7 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • Excellent chemical resistance
  • Weather resistant
  • Flame retardant (without factory gaskets)
  • Low friction (minimum wear)
  • Orifice plate thickness 1/4" offering greater stability
  • 12" line size
  • 8.400" bore
  • 0.7 Beta
  • water capacity: 320" d.p. W/C, 4930.86 GPM flow
  • air capacity: 12430 SCFM @ 14.7 psia, 21397 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig
  • 7 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PE-O-3
Product Name Orifice Plate Flowmeters PVC,320"H2O,12"Line Size
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flare Transmitter - PanaFlare XGF1100 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX
View Details
Flow Sensors - Industrial - 2171-SFAH-5B-Q6S-PNLK-PNVBA-M8-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CP-250L-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.00 inch (25.4 mm)
View Details