DwyerOmega 16"Orifice Plate Flowmeter 100"H2O OP-Q-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 16" line size 7.600" bore 0.50 Beta water capacity: 100" d.p. W/C, 2038.95 GPM flow air capacity: 100" d.p. W/C, 7264.58 SCFM @ 14.7 psia, 11688.26 SCFM @ 20 psig, 21764.08 SCFM @ 100 psig 48 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 16" line size 7.600" bore 0.50 Beta water capacity: 100" d.p. W/C, 2038.95 GPM flow air capacity: 100" d.p. W/C, 7264.58 SCFM @ 14.7 psia, 11688.26 SCFM @ 20 psig, 21764.08 SCFM @ 100 psig 48 lb

Suppliers

Company
Product
Description
Supplier Links
16
Rochester, NY, USA
16"Orifice Plate Flowmeter 100"H2O
OP-Q-2
16"Orifice Plate Flowmeter 100"H2O OP-Q-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 16" line size 7.600" bore 0.50 Beta water capacity: 100" d.p. W/C, 2038.95 GPM flow air capacity: 100" d.p. W/C, 7264.58 SCFM @ 14.7 psia, 11688.26 SCFM @ 20 psig, 21764.08 SCFM @ 100 psig 48 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 16" line size
  • 7.600" bore
  • 0.50 Beta
  • water capacity: 100" d.p. W/C, 2038.95 GPM flow
  • air capacity: 100" d.p. W/C, 7264.58 SCFM @ 14.7 psia, 11688.26 SCFM @ 20 psig, 21764.08 SCFM @ 100 psig
  • 48 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-Q-2
Product Name 16"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - paddlewheel-sensors - 199190569 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors - 66W8841 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
Ultrasonic flowmeter (M-Flow PW) - FLR-3,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details