DwyerOmega 8"Orifice Plate Flowmeter 20"H2O OP-M-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 8" line size 2.400" bore 0.30 Beta water capacity: 20" d.p. W/C, 87.95 GPM flow air capacity: 20" d.p. W/C, 333.87 SCFM @ 14.7 psia, 517.25 SCFM @ 20 psig, 945.28 SCFM @ 100 psig 14 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 8" line size 2.400" bore 0.30 Beta water capacity: 20" d.p. W/C, 87.95 GPM flow air capacity: 20" d.p. W/C, 333.87 SCFM @ 14.7 psia, 517.25 SCFM @ 20 psig, 945.28 SCFM @ 100 psig 14 lb

Suppliers

Company
Product
Description
Supplier Links
8
Rochester, NY, USA
8"Orifice Plate Flowmeter 20"H2O
OP-M-1
8"Orifice Plate Flowmeter 20"H2O OP-M-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 8" line size 2.400" bore 0.30 Beta water capacity: 20" d.p. W/C, 87.95 GPM flow air capacity: 20" d.p. W/C, 333.87 SCFM @ 14.7 psia, 517.25 SCFM @ 20 psig, 945.28 SCFM @ 100 psig 14 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 8" line size
  • 2.400" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 87.95 GPM flow
  • air capacity: 20" d.p. W/C, 333.87 SCFM @ 14.7 psia, 517.25 SCFM @ 20 psig, 945.28 SCFM @ 100 psig
  • 14 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-M-1
Product Name 8"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198335161 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Sensor, Air Flow, 10Bar, 0.5L/min; Flow Rate Min Te Connectivity Sensors - 94M7371 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Operating Temperature ? to 176 F (? to 80 C)
View Details
Ultrasonic flowmeter (Spool piece) - FST - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details