DwyerOmega 0.5"Orifice Plate Flowmeter 20"H2O OP-A-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.200" bore 0.32 Beta water capacity: 20" d.p. W/C 0.62 GPM flow air capacity: 2.35 SCFM @ 14.7 psia, 3.63 SCFM @ 20 psig, 6.61 SCFM @ 100 psig 1 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.200" bore 0.32 Beta water capacity: 20" d.p. W/C 0.62 GPM flow air capacity: 2.35 SCFM @ 14.7 psia, 3.63 SCFM @ 20 psig, 6.61 SCFM @ 100 psig 1 lb

Suppliers

Company
Product
Description
Supplier Links
0.5
Rochester, NY, USA
0.5"Orifice Plate Flowmeter 20"H2O
OP-A-1
0.5"Orifice Plate Flowmeter 20"H2O OP-A-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.200" bore 0.32 Beta water capacity: 20" d.p. W/C 0.62 GPM flow air capacity: 2.35 SCFM @ 14.7 psia, 3.63 SCFM @ 20 psig, 6.61 SCFM @ 100 psig 1 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 0.5" line size
  • 0.200" bore
  • 0.32 Beta
  • water capacity: 20" d.p. W/C 0.62 GPM flow
  • air capacity: 2.35 SCFM @ 14.7 psia, 3.63 SCFM @ 20 psig, 6.61 SCFM @ 100 psig
  • 1 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-A-1
Product Name 0.5"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter - 158779637 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details
Sensor, Liquid Flow, 0.6L/min, Pps.; Flow Rate Te Connectivity Sensors - 66W8841 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details