DWYEROMEGA
TE-H-1 -- PTFE ORIFICE PLATE FLOWMETER 3" LINE SIZE,.920" BORE,.3 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 3" line size,.920" bore,.3 Beta
TE-H-1
Description
Product Highlights
3" line size
0.920" bore
0.3 Beta
water capacity: 20" d.p. W/C, 12.97 GPM flow
air capacity: 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig
Description
Product Highlights
3" line size
0.920" bore
0.3 Beta
water capacity: 20" d.p. W/C, 12.97 GPM flow
air capacity: 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 3" line size,.920" bore,.3 Beta
TE-H-1
Product Highlights
3" line size
0.920" bore
0.3 Beta
water capacity: 20" d.p. W/C, 12.97 GPM flow
air capacity: 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig
Product Highlights
- 3" line size
- 0.920" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 12.97 GPM flow
- air capacity: 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-H-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 3" line size,.920" bore,.3 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Approvals
ATEX
View Details
Operating Temperature
32 to 122 F (0 to 50 C)
Process Media Type
Gas
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
Socket Weld / Union; SOCKET WELD
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
0.50 inch (12.7 mm)
View Details