DWYEROMEGA
TE-N-3 -- PTFE ORIFICE PLATE FLOWMETER 10" LINE SIZE, 7" BORE, .7 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 10" line size, 7" bore, .7 Beta
TE-N-3
Description
Product Highlights
10" line size
7.000" bore
0.7 Beta
water capacity: 320" d.p. W/C, 3421.26 GPM flow
air capacity: 8626.42 SCFM @ 14.7 psia, 14846.80 SCFM @ 20 psig
Description
Product Highlights
10" line size
7.000" bore
0.7 Beta
water capacity: 320" d.p. W/C, 3421.26 GPM flow
air capacity: 8626.42 SCFM @ 14.7 psia, 14846.80 SCFM @ 20 psig
Suppliers
PTFE Orifice Plate Flowmeter 10" line size, 7" bore, .7 Beta
TE-N-3
Product Highlights
10" line size
7.000" bore
0.7 Beta
water capacity: 320" d.p. W/C, 3421.26 GPM flow
air capacity: 8626.42 SCFM @ 14.7 psia, 14846.80 SCFM @ 20 psig
Product Highlights
- 10" line size
- 7.000" bore
- 0.7 Beta
- water capacity: 320" d.p. W/C, 3421.26 GPM flow
- air capacity: 8626.42 SCFM @ 14.7 psia, 14846.80 SCFM @ 20 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-N-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 10" line size, 7" bore, .7 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
BSP
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.50 inch (12.7 mm)
Mounting
In-line
View Details