DwyerOmega Orifice plate flowmeter, 1.25 line size OP-D-2

Description
Orifice plate flowmeter, 1.25 line size
Request a Quote
Description
Orifice plate flowmeter, 1.25 line size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Orifice plate flowmeter, 1.25 line size
OP-D-2
Orifice plate flowmeter, 1.25 line size OP-D-2
Orifice plate flowmeter, 1.25 line size

Orifice plate flowmeter, 1.25 line size

Buy Now
1.25
Rochester, NY, USA
1.25"Orifice Plate Flowmeter 100"H2O
OP-D-2
1.25"Orifice Plate Flowmeter 100"H2O OP-D-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.25" line size 0.700" bore 0.51 Beta water capacity: 100" d.p. W/C, 17.48 GPM flow air capacity: 100" d.p. W/C, 62.09 SCFM @ 14.7 psia, 99.75 SCFM @ 20 psig, 185.5 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1.25" line size
  • 0.700" bore
  • 0.51 Beta
  • water capacity: 100" d.p. W/C, 17.48 GPM flow
  • air capacity: 100" d.p. W/C, 62.09 SCFM @ 14.7 psia, 99.75 SCFM @ 20 psig, 185.5 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Transcat, Inc.
Product Category Flow Meters Flow Meters
Product Number OP-D-2 OP-D-2
Product Name Orifice plate flowmeter, 1.25 line size 1.25"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flowmeter System for Liquids - PanaFlow LZ - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Additional Variables Measured Temperature
View Details
Flow Sensors - Industrial - 2171-SOPA-CM4H-R1-HQ6-2N-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR075BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details