DWYEROMEGA
TE-C-3 -- PTFE ORIFICE PLATE FLOWMETER 1" LINE SIZE,.720"BORE,.69 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 1" line size,.720"bore,.69 Beta
TE-C-3
Description
Product Highlights
1" line size
0.720" bore
0.69 Beta
water capacity: 320" d.p. W/C, 36.15 GPM flow
air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig
Description
Product Highlights
1" line size
0.720" bore
0.69 Beta
water capacity: 320" d.p. W/C, 36.15 GPM flow
air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 1" line size,.720"bore,.69 Beta
TE-C-3
Product Highlights
1" line size
0.720" bore
0.69 Beta
water capacity: 320" d.p. W/C, 36.15 GPM flow
air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig
Product Highlights
- 1" line size
- 0.720" bore
- 0.69 Beta
- water capacity: 320" d.p. W/C, 36.15 GPM flow
- air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-C-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 1" line size,.720"bore,.69 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
1.06E-4 to 0.0011 SCFM (1.80E-4 to 0.0018 m³/hr)
Accuracy
5 ±%
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
3.00 inch (76.2 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details