DWYEROMEGA
TE-L-3 -- PTFE ORIFICE PLATE FLOWMETER 6" LINE SIZE,4.2" BORE,.69 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 6" line size,4.2" bore,.69 Beta
TE-L-3
Description
Product Highlights
6" line size
4.200" bore
0.69 Beta
water capacity: 320" d.p. W/C, 1226.98 GPM flow
air capacity: 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig
Description
Product Highlights
6" line size
4.200" bore
0.69 Beta
water capacity: 320" d.p. W/C, 1226.98 GPM flow
air capacity: 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 6" line size,4.2" bore,.69 Beta
TE-L-3
Product Highlights
6" line size
4.200" bore
0.69 Beta
water capacity: 320" d.p. W/C, 1226.98 GPM flow
air capacity: 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig
Product Highlights
- 6" line size
- 4.200" bore
- 0.69 Beta
- water capacity: 320" d.p. W/C, 1226.98 GPM flow
- air capacity: 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-L-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 6" line size,4.2" bore,.69 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Features
Recorder / Totalizer Functions (optional feature)
View Details
Product Standards
RoHS
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
In-line Threaded; FNPT
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.75 inch (19.05 mm)
Mounting
In-line
View Details