DWYEROMEGA
TE-G-2 -- PTFE ORIFICE PLATE FLOWMETER 2.5" LINE SIZE,1.25"BORE,.5BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 2.5" line size,1.25"bore,.5Beta
TE-G-2
Description
Product Highlights
2-1/2" line size
1.250" bore
0.5 Beta
water capacity: 100" d.p. W/C, 55.54 GPM flow
air capacity: 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig
Description
Product Highlights
2-1/2" line size
1.250" bore
0.5 Beta
water capacity: 100" d.p. W/C, 55.54 GPM flow
air capacity: 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 2.5" line size,1.25"bore,.5Beta
TE-G-2
Product Highlights
2-1/2" line size
1.250" bore
0.5 Beta
water capacity: 100" d.p. W/C, 55.54 GPM flow
air capacity: 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig
Product Highlights
- 2-1/2" line size
- 1.250" bore
- 0.5 Beta
- water capacity: 100" d.p. W/C, 55.54 GPM flow
- air capacity: 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-G-2 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 2.5" line size,1.25"bore,.5Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy
2 ±%
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.00 inch (50.8 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details