DwyerOmega Ultrasonic Flowmeter Kit,Type B 2 to 78"Pipe Size PUF-1003

Description
Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case
Description
Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Kit,Type B 2 to 78
Rochester, NY, USA
Ultrasonic Flowmeter Kit,Type B 2 to 78"Pipe Size
PUF-1003
Ultrasonic Flowmeter Kit,Type B 2 to 78"Pipe Size PUF-1003
Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Product Highlights

  • Type B
  • 2 to 78" (50 to 2000 mm) pipe size
  • transducers with data logger
  • Kit Includes:
    • Converter
    • Set of Transducers (Both Sets for Model PUF-1001)
    • Transducer Holders
    • Set Transducer Cables (6.56 ft (2 m))
    • USB, RS232, 4 to 20 mA Communication Cables
    • 12 VDC Power Supply
    • Ultrasonic Coupling Grease
    • Set of Chains
    • Ruled Guide Rail
    • Test Block
    • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PUF-1003
Product Name Ultrasonic Flowmeter Kit,Type B 2 to 78"Pipe Size
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-10A6-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 2.64 GPM (0.0 to 10 L/min)
View Details
2 suppliers
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details