DWYEROMEGA
TE-G-1 -- PTFE ORIFICE PLATE FLOWMETER 2.5" LINE SIZE,.75"BORE,.3 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 2.5" line size,.75"bore,.3 Beta
TE-G-1
Description
Product Highlights
2-1/2" line size
0.750" bore
0.3 Beta
water capacity: 20" d.p. W/C, 8.63 GPM flow
air capacity: 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig
Description
Product Highlights
2-1/2" line size
0.750" bore
0.3 Beta
water capacity: 20" d.p. W/C, 8.63 GPM flow
air capacity: 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 2.5" line size,.75"bore,.3 Beta
TE-G-1
Product Highlights
2-1/2" line size
0.750" bore
0.3 Beta
water capacity: 20" d.p. W/C, 8.63 GPM flow
air capacity: 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig
Product Highlights
- 2-1/2" line size
- 0.750" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 8.63 GPM flow
- air capacity: 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-G-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 2.5" line size,.75"bore,.3 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Mass Flow Meter
Approvals
ATEX; IP67/NEMA 6 , CE
Mounting
In-line
View Details
Innovative Sensor Technology IST USA Division
Meter Technology
Thermal
Meter Type
Velocity Flow Meter
Product Standards
RoHS
View Details
Meter Type
Volumetric Flow Meter
Operating Temperature
-22 to 185 F (-30 to 85 C)
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type
Gas
View Details