DwyerOmega 10"Orifice Plate Flowmeter 100"H2O OP-N-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 10" line size 5.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 883.04 GPM flow air capacity: 100" d.p. W/C, 3145.50 SCFM @ 14.7 psia, 5060.38 SCFM @ 20 psig, 9421.74 SCFM @ 100 psig 20 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 10" line size 5.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 883.04 GPM flow air capacity: 100" d.p. W/C, 3145.50 SCFM @ 14.7 psia, 5060.38 SCFM @ 20 psig, 9421.74 SCFM @ 100 psig 20 lb

Suppliers

Company
Product
Description
Supplier Links
10
Rochester, NY, USA
10"Orifice Plate Flowmeter 100"H2O
OP-N-2
10"Orifice Plate Flowmeter 100"H2O OP-N-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 10" line size 5.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 883.04 GPM flow air capacity: 100" d.p. W/C, 3145.50 SCFM @ 14.7 psia, 5060.38 SCFM @ 20 psig, 9421.74 SCFM @ 100 psig 20 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 10" line size
  • 5.000" bore
  • 0.50 Beta
  • water capacity: 100" d.p. W/C, 883.04 GPM flow
  • air capacity: 100" d.p. W/C, 3145.50 SCFM @ 14.7 psia, 5060.38 SCFM @ 20 psig, 9421.74 SCFM @ 100 psig
  • 20 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-N-2
Product Name 10"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001513 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details