DwyerOmega Ultrasonic Flowmeter Kit Type A/B,0.5 to 78"Pipe Size PUF-1001

Description
Product Highlights Type A/B 0.5 to 78" (13 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case
Description
Product Highlights Type A/B 0.5 to 78" (13 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Kit Type A/B,0.5 to 78
Rochester, NY, USA
Ultrasonic Flowmeter Kit Type A/B,0.5 to 78"Pipe Size
PUF-1001
Ultrasonic Flowmeter Kit Type A/B,0.5 to 78"Pipe Size PUF-1001
Product Highlights Type A/B 0.5 to 78" (13 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Product Highlights

  • Type A/B
  • 0.5 to 78" (13 to 2000 mm) pipe size
  • transducers with data logger
  • Kit Includes:
    • Converter
    • Set of Transducers (Both Sets for Model PUF-1001)
    • Transducer Holders
    • Set Transducer Cables (6.56 ft (2 m))
    • USB, RS232, 4 to 20 mA Communication Cables
    • 12 VDC Power Supply
    • Ultrasonic Coupling Grease
    • Set of Chains
    • Ruled Guide Rail
    • Test Block
    • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PUF-1001
Product Name Ultrasonic Flowmeter Kit Type A/B,0.5 to 78"Pipe Size
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW3008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CP-250-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details