DwyerOmega 1.5"Orifice Plate Flowmeter 20"H2O OP-E-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 0.500" bore 0.31 Beta water capacity: 20" d.p. W/C, 3.85 GPM flow air capacity: 20" d.p. W/C, 14.57 SCFM @ 14.7 psia, 22.55 SCFM @ 20 psig, 41.16 SCFM @ 100 psig 2 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 0.500" bore 0.31 Beta water capacity: 20" d.p. W/C, 3.85 GPM flow air capacity: 20" d.p. W/C, 14.57 SCFM @ 14.7 psia, 22.55 SCFM @ 20 psig, 41.16 SCFM @ 100 psig 2 lb

Suppliers

Company
Product
Description
Supplier Links
1.5
Rochester, NY, USA
1.5"Orifice Plate Flowmeter 20"H2O
OP-E-1
1.5"Orifice Plate Flowmeter 20"H2O OP-E-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 0.500" bore 0.31 Beta water capacity: 20" d.p. W/C, 3.85 GPM flow air capacity: 20" d.p. W/C, 14.57 SCFM @ 14.7 psia, 22.55 SCFM @ 20 psig, 41.16 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1.5" line size
  • 0.500" bore
  • 0.31 Beta
  • water capacity: 20" d.p. W/C, 3.85 GPM flow
  • air capacity: 20" d.p. W/C, 14.57 SCFM @ 14.7 psia, 22.55 SCFM @ 20 psig, 41.16 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-E-1
Product Name 1.5"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SOPA-CM4H-R1-WQ6-2N-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CP-500R-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Mounting In-line
View Details