DwyerOmega Orifice Plate Flowmeters PVC,20"H2O,16"Line Size PE-Q-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 16" line size 4.500" bore 0.3 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig 10 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 16" line size 4.500" bore 0.3 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig 10 lb

Suppliers

Company
Product
Description
Supplier Links
Orifice Plate Flowmeters PVC,20
Rochester, NY, USA
Orifice Plate Flowmeters PVC,20"H2O,16"Line Size
PE-Q-1
Orifice Plate Flowmeters PVC,20"H2O,16"Line Size PE-Q-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 16" line size 4.500" bore 0.3 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig 10 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • Excellent chemical resistance
  • Weather resistant
  • Flame retardant (without factory gaskets)
  • Low friction (minimum wear)
  • Orifice plate thickness 1/4" offering greater stability
  • 16" line size
  • 4.500" bore
  • 0.3 Beta
  • water capacity: 20" d.p. W/C, 308.76 GPM flow
  • air capacity: 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig
  • 10 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PE-Q-1
Product Name Orifice Plate Flowmeters PVC,20"H2O,16"Line Size
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW3008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 2 ±%
View Details
M335 And M350 Flowmeter 2 - 630247013 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details