DwyerOmega PTFE Orifice Plate Flowmeter 2" line size, 1" bore, .48 Beta TE-F-2

Description
Product Highlights 2" line size 1.000" bore 0.48 Beta water capacity: 100" d.p. W/C, 35.34 GPM flow air capacity: 125.74 SCFM @ 14.7 psia, 202.03 SCFM @ 20 psig, 375.8 SCFM @ 100 psig
Description
Product Highlights 2" line size 1.000" bore 0.48 Beta water capacity: 100" d.p. W/C, 35.34 GPM flow air capacity: 125.74 SCFM @ 14.7 psia, 202.03 SCFM @ 20 psig, 375.8 SCFM @ 100 psig

Suppliers

Company
Product
Description
Supplier Links
PTFE Orifice Plate Flowmeter 2
Rochester, NY, USA
PTFE Orifice Plate Flowmeter 2" line size, 1" bore, .48 Beta
TE-F-2
PTFE Orifice Plate Flowmeter 2" line size, 1" bore, .48 Beta TE-F-2
Product Highlights 2" line size 1.000" bore 0.48 Beta water capacity: 100" d.p. W/C, 35.34 GPM flow air capacity: 125.74 SCFM @ 14.7 psia, 202.03 SCFM @ 20 psig, 375.8 SCFM @ 100 psig

Product Highlights

  • 2" line size
  • 1.000" bore
  • 0.48 Beta
  • water capacity: 100" d.p. W/C, 35.34 GPM flow
  • air capacity: 125.74 SCFM @ 14.7 psia, 202.03 SCFM @ 20 psig, 375.8 SCFM @ 100 psig
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number TE-F-2
Product Name PTFE Orifice Plate Flowmeter 2" line size, 1" bore, .48 Beta
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198806514 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.87 inch (22 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Process Cooling Water Stick - PCWR075DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details