DWYEROMEGA
TE-M-2 -- PTFE ORIFICE PLATE FLOWMETER 8" LINE SIZE, 4" BORE, 0.5 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 8" line size, 4" bore, 0.5 Beta
TE-M-2
Description
Product Highlights
8" line size
4.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 565.77 GPM flow
air capacity: 2014.95 SCFM @ 14.7 psia, 3241.45 SCFM @ 20 psig, 6034.85 SCFM @ 100 psig
Description
Product Highlights
8" line size
4.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 565.77 GPM flow
air capacity: 2014.95 SCFM @ 14.7 psia, 3241.45 SCFM @ 20 psig, 6034.85 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 8" line size, 4" bore, 0.5 Beta
TE-M-2
Product Highlights
8" line size
4.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 565.77 GPM flow
air capacity: 2014.95 SCFM @ 14.7 psia, 3241.45 SCFM @ 20 psig, 6034.85 SCFM @ 100 psig
Product Highlights
- 8" line size
- 4.000" bore
- 0.5 Beta
- water capacity: 100" d.p. W/C, 565.77 GPM flow
- air capacity: 2014.95 SCFM @ 14.7 psia, 3241.45 SCFM @ 20 psig, 6034.85 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-M-2 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 8" line size, 4" bore, 0.5 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
In-line Threaded; FNPT
Operating Pressure
15 psi (10.56 m H2O)
View Details
ABB Measurement & Analytics
Meter Technology
Vortex (Shedding) Meter
Meter Type
Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features
Programmable
View Details
Kaydon Filtration Corporation
Meter Type
Volumetric Flow Meter
Operating Temperature
-10 to 200 F (-23 to 93 C)
Pipe Diameter
0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details