DwyerOmega Orifice plate flowmeter, 1 line size, 0 OP-C-3

Description
Orifice plate flowmeter, 1 line size, 0
Request a Quote
Description
Orifice plate flowmeter, 1 line size, 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Orifice plate flowmeter, 1 line size, 0
OP-C-3
Orifice plate flowmeter, 1 line size, 0 OP-C-3
Orifice plate flowmeter, 1 line size, 0

Orifice plate flowmeter, 1 line size, 0

Buy Now
1
Rochester, NY, USA
1"Orifice Plate Flowmeter 200"H2O
OP-C-3
1"Orifice Plate Flowmeter 200"H2O OP-C-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1" line size 0.720" bore 0.69 Beta water capacity: 320" d.p. W/C, 36.15 GPM flow air capacity: 200" d.p. W/C, 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1" line size
  • 0.720" bore
  • 0.69 Beta
  • water capacity: 320" d.p. W/C, 36.15 GPM flow
  • air capacity: 200" d.p. W/C, 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Transcat, Inc.
Product Category Flow Meters Flow Meters
Product Number OP-C-3 OP-C-3
Product Name Orifice plate flowmeter, 1 line size, 0 1"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Flow Sensors - Industrial - 2171-SOPA-CM4H-R1-HQ6-2P-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-SS250-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR100BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.00 inch (25.4 mm)
View Details