DwyerOmega Ultrasonic Flowmeter Detector Hi temp sensor,1.97-15.75"pipe PSX2-HT

Description
The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and are free from pressure loss, choking, corrosion, and leaking. Product Highlights High-temperature sensor 5 m coaxial cable 1.97 to 15.75" (50 to 400 mm) flow pipe sizes
Description
The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and are free from pressure loss, choking, corrosion, and leaking. Product Highlights High-temperature sensor 5 m coaxial cable 1.97 to 15.75" (50 to 400 mm) flow pipe sizes

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Detector Hi temp sensor,1.97-15.75
Rochester, NY, USA
Ultrasonic Flowmeter Detector Hi temp sensor,1.97-15.75"pipe
PSX2-HT
Ultrasonic Flowmeter Detector Hi temp sensor,1.97-15.75"pipe PSX2-HT
The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and are free from pressure loss, choking, corrosion, and leaking. Product Highlights High-temperature sensor 5 m coaxial cable 1.97 to 15.75" (50 to 400 mm) flow pipe sizes

The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and are free from pressure loss, choking, corrosion, and leaking.

Product Highlights

  • High-temperature sensor
  • 5 m coaxial cable
  • 1.97 to 15.75" (50 to 400 mm) flow pipe sizes
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PSX2-HT
Product Name Ultrasonic Flowmeter Detector Hi temp sensor,1.97-15.75"pipe
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
M335 And M350 Flowmeter 2 - 630247011 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-11 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Flow Sensors - Industrial - 2171-SFAB-600U-HQ10-PNLK-PNVBA-M12-ND - DigiKey
Specs
Product Standards RoHS
Operating Temperature 32 to 122 F (0 to 50 C)
View Details