DwyerOmega Ultrasonic Flowmeter Set 0.5"to 4.5",86 to 264VAC UFC-122

Description
Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB Memory Stick Ultrasonic Coupling Grease
Description
Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB Memory Stick Ultrasonic Coupling Grease

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Set 0.5
Rochester, NY, USA
Ultrasonic Flowmeter Set 0.5"to 4.5",86 to 264VAC
UFC-122
Ultrasonic Flowmeter Set 0.5"to 4.5",86 to 264VAC UFC-122
Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB Memory Stick Ultrasonic Coupling Grease

Product Highlights

  • Pipe size range 0.5 to 4.5" (13 to 115 mm)
  • 86 to 264 VAC power supply
  • Kit Includes:
  • Converter
  • Set of Transducers
  • Ruled Guide Rail
  • Steel Banding
  • Banding Clips
  • Set of Transducer Cables
  • Set of High Temperature Interface Cables
  • Type ‘A' to Type ‘B' USB Communications Cable
  • USB Memory Stick
  • Ultrasonic Coupling Grease
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number UFC-122
Product Name Ultrasonic Flowmeter Set 0.5"to 4.5",86 to 264VAC
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-PVDF500-BSP-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Coriolis Mass Flowmeter, CoriolisMaster - FCB450 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details