DwyerOmega 1"Orifice Plate Flowmeter 20"H2O OP-C-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1" line size 0.300" bore 0.29 Beta water capacity: 20" d.p. W/C, 1.38 GPM flow air capacity: 20" d.p. W/C, 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig 2 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1" line size 0.300" bore 0.29 Beta water capacity: 20" d.p. W/C, 1.38 GPM flow air capacity: 20" d.p. W/C, 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig 2 lb

Suppliers

Company
Product
Description
Supplier Links
1
Rochester, NY, USA
1"Orifice Plate Flowmeter 20"H2O
OP-C-1
1"Orifice Plate Flowmeter 20"H2O OP-C-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1" line size 0.300" bore 0.29 Beta water capacity: 20" d.p. W/C, 1.38 GPM flow air capacity: 20" d.p. W/C, 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1" line size
  • 0.300" bore
  • 0.29 Beta
  • water capacity: 20" d.p. W/C, 1.38 GPM flow
  • air capacity: 20" d.p. W/C, 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-C-1
Product Name 1"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
M335 And M350 Flowmeter 2 - 630247010 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details