DwyerOmega Ultrasonic Flowmeter Kit,Type A 0.5"-4.5"Pipe Diameter PUB-10

Description
Product Highlights Type A 0.5" to 4.5" (13mm to 115mm) pipe diameter range Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case
Description
Product Highlights Type A 0.5" to 4.5" (13mm to 115mm) pipe diameter range Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Kit,Type A 0.5
Rochester, NY, USA
Ultrasonic Flowmeter Kit,Type A 0.5"-4.5"Pipe Diameter
PUB-10
Ultrasonic Flowmeter Kit,Type A 0.5"-4.5"Pipe Diameter PUB-10
Product Highlights Type A 0.5" to 4.5" (13mm to 115mm) pipe diameter range Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of Chains Ruled Guide Rail Test Block Carrying Case

Product Highlights

  • Type A
  • 0.5" to 4.5" (13mm to 115mm) pipe diameter range
  • Kit Includes:
    • Converter
    • Set of Transducers
    • Transducer Holders
    • Set Transducer Cables (6.56 ft (2 m))
    • 4 to 20 mA Communication Cables
    • 12 VDC Power Supply
    • Ultrasonic Coupling Grease
    • Set of Chains
    • Ruled Guide Rail
    • Test Block
    • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PUB-10
Product Name Ultrasonic Flowmeter Kit,Type A 0.5"-4.5"Pipe Diameter
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details
M335 And M350 Flowmeter 2 - 630247013 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-11 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details