DwyerOmega 4"Orifice Plate Flowmeter 20"H2O OP-J-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 4" line size 1.200" bore 0.30 Beta water capacity: 20" d.p. W/C, 22.03 GPM flow air capacity: 20" d.p. W/C, 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig 7 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 4" line size 1.200" bore 0.30 Beta water capacity: 20" d.p. W/C, 22.03 GPM flow air capacity: 20" d.p. W/C, 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig 7 lb

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4"Orifice Plate Flowmeter 20"H2O
OP-J-1
4"Orifice Plate Flowmeter 20"H2O OP-J-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 4" line size 1.200" bore 0.30 Beta water capacity: 20" d.p. W/C, 22.03 GPM flow air capacity: 20" d.p. W/C, 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig 7 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 4" line size
  • 1.200" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 22.03 GPM flow
  • air capacity: 20" d.p. W/C, 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig
  • 7 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-J-1
Product Name 4"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335021 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 1983029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-51 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Corrosion and UV Resistant PVC Calibration Column - CC100-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Mounting In-line
View Details