DWYEROMEGA
TE-H-3 -- PTFE ORIFICE PLATE FLOWMETER 3" LINE SIZE,2.15" BORE,.7 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 3" line size,2.15" bore,.7 Beta
TE-H-3
Description
Product Highlights
3" line size
2.150" bore
0.7 Beta
water capacity: 320" d.p. W/C, 324.16 GPM flow
air capacity: 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig
Description
Product Highlights
3" line size
2.150" bore
0.7 Beta
water capacity: 320" d.p. W/C, 324.16 GPM flow
air capacity: 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 3" line size,2.15" bore,.7 Beta
TE-H-3
Product Highlights
3" line size
2.150" bore
0.7 Beta
water capacity: 320" d.p. W/C, 324.16 GPM flow
air capacity: 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig
Product Highlights
- 3" line size
- 2.150" bore
- 0.7 Beta
- water capacity: 320" d.p. W/C, 324.16 GPM flow
- air capacity: 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-H-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 3" line size,2.15" bore,.7 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Approvals
ATEX
View Details
Product Standards
RoHS
Operating Temperature
32 to 122 F (0 to 50 C)
Process Media Type
Gas
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
In-line Threaded; FNPT
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
1.00 inch (25.4 mm)
View Details