DWYEROMEGA
TE-H-2 -- PTFE ORIFICE PLATE FLOWMETER 3" LINE SIZE,1.5" BORE,.49 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 3" line size,1.5" bore,.49 Beta
TE-H-2
Description
Product Highlights
3" line size
1.500" bore
0.49 Beta
water capacity: 100" d.p. W/C, 79.94 GPM flow
air capacity: 282.9 SCFM @ 14.7 psia, 454.77 SCFM @ 20 psig, 846.21 SCFM @ 100 psig
Description
Product Highlights
3" line size
1.500" bore
0.49 Beta
water capacity: 100" d.p. W/C, 79.94 GPM flow
air capacity: 282.9 SCFM @ 14.7 psia, 454.77 SCFM @ 20 psig, 846.21 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 3" line size,1.5" bore,.49 Beta
TE-H-2
Product Highlights
3" line size
1.500" bore
0.49 Beta
water capacity: 100" d.p. W/C, 79.94 GPM flow
air capacity: 282.9 SCFM @ 14.7 psia, 454.77 SCFM @ 20 psig, 846.21 SCFM @ 100 psig
Product Highlights
- 3" line size
- 1.500" bore
- 0.49 Beta
- water capacity: 100" d.p. W/C, 79.94 GPM flow
- air capacity: 282.9 SCFM @ 14.7 psia, 454.77 SCFM @ 20 psig, 846.21 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-H-2 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 3" line size,1.5" bore,.49 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions (optional feature)
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
Socket Weld / Union; SOCKET WELD
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
1.00 inch (25.4 mm)
View Details