DwyerOmega 0.5"Orifice Plate Flowmeter 200"H2O OP-A-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.430" bore 0.69 Beta water capacity: 320" d.p. W/C, 13.00 GPM flow air capacity: 200" d.p. W/C, 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig 1 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.430" bore 0.69 Beta water capacity: 320" d.p. W/C, 13.00 GPM flow air capacity: 200" d.p. W/C, 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig 1 lb

Suppliers

Company
Product
Description
Supplier Links
0.5
Rochester, NY, USA
0.5"Orifice Plate Flowmeter 200"H2O
OP-A-3
0.5"Orifice Plate Flowmeter 200"H2O OP-A-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 0.5" line size 0.430" bore 0.69 Beta water capacity: 320" d.p. W/C, 13.00 GPM flow air capacity: 200" d.p. W/C, 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig 1 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 0.5" line size
  • 0.430" bore
  • 0.69 Beta
  • water capacity: 320" d.p. W/C, 13.00 GPM flow
  • air capacity: 200" d.p. W/C, 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig
  • 1 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-A-3
Product Name 0.5"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW5001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-6 to ? SCFM (6.00E-6 to ? m³/hr)
Accuracy 2 ±%
View Details
M335 And M350 Flowmeter 2 - 630247032 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details