DWYEROMEGA
TE-M-3 -- PTFE ORIFICE PLATE FLOWMETER 8" LINE SIZE, 5.6" BORE,.7 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 8" line size, 5.6" bore,.7 Beta
TE-M-3
Description
Product Highlights
8" line size
5.600" bore
0.7 Beta
water capacity: 320" d.p. W/C, 2195.86 GPM flow
air capacity: 5532.00 SCFM @ 14.7 psia, 9525.43 SCFM @ 20 psig, 18290.00 SCFM @ 100 psig
Description
Product Highlights
8" line size
5.600" bore
0.7 Beta
water capacity: 320" d.p. W/C, 2195.86 GPM flow
air capacity: 5532.00 SCFM @ 14.7 psia, 9525.43 SCFM @ 20 psig, 18290.00 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 8" line size, 5.6" bore,.7 Beta
TE-M-3
Product Highlights
8" line size
5.600" bore
0.7 Beta
water capacity: 320" d.p. W/C, 2195.86 GPM flow
air capacity: 5532.00 SCFM @ 14.7 psia, 9525.43 SCFM @ 20 psig, 18290.00 SCFM @ 100 psig
Product Highlights
- 8" line size
- 5.600" bore
- 0.7 Beta
- water capacity: 320" d.p. W/C, 2195.86 GPM flow
- air capacity: 5532.00 SCFM @ 14.7 psia, 9525.43 SCFM @ 20 psig, 18290.00 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-M-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 8" line size, 5.6" bore,.7 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
BSP
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
1.00 inch (25.4 mm)
View Details