DWYEROMEGA
TE-C-2 -- PTFE ORIFICE PLATE FLOWMETER 1" LINE SIZE,.520"BORE,.49 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 1" line size,.520"bore,.49 Beta
TE-C-2
Description
Product Highlights
1" line size
0.520" bore
0.49 Beta
water capacity: 100" d.p. W/C, 9.63 GPM flow
air capacity: 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig
Description
Product Highlights
1" line size
0.520" bore
0.49 Beta
water capacity: 100" d.p. W/C, 9.63 GPM flow
air capacity: 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 1" line size,.520"bore,.49 Beta
TE-C-2
Product Highlights
1" line size
0.520" bore
0.49 Beta
water capacity: 100" d.p. W/C, 9.63 GPM flow
air capacity: 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig
Product Highlights
- 1" line size
- 0.520" bore
- 0.49 Beta
- water capacity: 100" d.p. W/C, 9.63 GPM flow
- air capacity: 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-C-2 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 1" line size,.520"bore,.49 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.75 inch (19.05 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details