DwyerOmega 1.25"Orifice Plate Flowmeter 20"H2O OP-D-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.25" line size 0.400" bore 0.29 Beta water capacity: 20" d.p. W/C, 2.46 GPM flow air capacity: 20" d.p. W/C, 9.31 SCFM @ 14.7 psia, 14.41 SCFM @ 20 psig, 26.3 SCFM @ 100 psig 2 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.25" line size 0.400" bore 0.29 Beta water capacity: 20" d.p. W/C, 2.46 GPM flow air capacity: 20" d.p. W/C, 9.31 SCFM @ 14.7 psia, 14.41 SCFM @ 20 psig, 26.3 SCFM @ 100 psig 2 lb

Suppliers

Company
Product
Description
Supplier Links
1.25
Rochester, NY, USA
1.25"Orifice Plate Flowmeter 20"H2O
OP-D-1
1.25"Orifice Plate Flowmeter 20"H2O OP-D-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.25" line size 0.400" bore 0.29 Beta water capacity: 20" d.p. W/C, 2.46 GPM flow air capacity: 20" d.p. W/C, 9.31 SCFM @ 14.7 psia, 14.41 SCFM @ 20 psig, 26.3 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1.25" line size
  • 0.400" bore
  • 0.29 Beta
  • water capacity: 20" d.p. W/C, 2.46 GPM flow
  • air capacity: 20" d.p. W/C, 9.31 SCFM @ 14.7 psia, 14.41 SCFM @ 20 psig, 26.3 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-D-1
Product Name 1.25"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW2001 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 3.53E-4 to 0.1766 SCFM (6.00E-4 to 0.3001 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CP-250S-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Digital Flowmeter™ -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details